web counter

Linear Technology/Analog Devices DC726B-ABD DEMO FOR LTC6903 REQ. DC2026

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementDirect Digital SynthesisPower Management

ECAD Model:

Description

The Analog Devices DC726B-A and DC726A-A Demonstration Boards for the LTC6903 1kHz to 68MHz Serial Port Programmable Oscillator, Instrumentation and Measurement are designed to provide a platform for evaluating the performance of the LTC6903 oscillator. The boards feature a wide range of test points and connectors for easy access to the oscillator's output and control signals. The boards also include a USB-to-serial port adapter for programming the oscillator's frequency and other parameters. The boards are ideal for use in a variety of applications, including frequency synthesis, signal generation, and instrumentation and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Utilized IC / Part
    LTC6903
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14SOIC17841RFQ
Analog Devices, Inc.Programmable Oscillators LTC6903 - 1kHz G 68MHz Serial Port Programmable Oscillato0RFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14TSSOP0RFQ