web counter

Linear Technology/Analog Devices DC827A-ABOARD DEMO LTC2803

Linear Technology/Analog Devices DC827A-A Reference Design 4
Linear Technology/Analog Devices DC827A-A Reference Design 1
Linear Technology/Analog Devices DC827A-A Reference Design 2
Linear Technology/Analog Devices DC827A-A Reference Design 3
Linear Technology/Analog Devices DC827A-A Reference Design 4
Linear Technology/Analog Devices DC827A-A Reference Design 1
Linear Technology/Analog Devices DC827A-A Reference Design 1
Linear Technology/Analog Devices DC827A-A Reference Design 2
Linear Technology/Analog Devices DC827A-A Reference Design 3
Linear Technology/Analog Devices DC827A-A Reference Design 4

Applications:

Interface >

RS-232 Interface

End Products:

Medical and HealthcarePortable Consumer ElectronicsPortable ComputersDiagnostic Imaging

ECAD Model:

Description

The Analog Devices DC827A-A Demo Board is a versatile tool for evaluating the performance of the LTC2803 1.8V to 5.5V RS-232 dual transceiver. This board is designed for medical and healthcare applications, and features a wide range of features to help users evaluate the performance of the transceiver. It includes a power supply, a USB-to-RS-232 converter, and a variety of test points and jumpers to allow for easy testing and evaluation. The board also includes a variety of LEDs to indicate the status of the transceiver, and a variety of connectors to allow for easy connection to other devices. The board is also designed to be easy to use, with a simple user interface and clear instructions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-232
  • Utilized IC / Part
    LTC2803
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining