web counter

Linear Technology/Analog Devices DC827A-BBOARD DEMO LTC2804

Linear Technology/Analog Devices DC827A-B Reference Design 2
Linear Technology/Analog Devices DC827A-B Reference Design 1
Linear Technology/Analog Devices DC827A-B Reference Design 2
Linear Technology/Analog Devices DC827A-B Reference Design 1
Linear Technology/Analog Devices DC827A-B Reference Design 1
Linear Technology/Analog Devices DC827A-B Reference Design 2

Applications:

Interface >

RS-232 Interface

End Products:

Medical and HealthcarePortable Consumer ElectronicsPortable ComputersDiagnostic Imaging

ECAD Model:

Description

The Analog Devices DC827A-B Demo Board is a versatile tool for medical and healthcare applications. It is designed to demonstrate the capabilities of the LTC2804, a 1.8V to 5.5V RS-232 dual transceiver. The board features two independent transceivers, each with a separate power supply, allowing for a wide range of applications. The board also includes a variety of test points and connectors for easy connection to external devices. The board is ideal for medical and healthcare applications, as it is designed to meet the stringent requirements of these industries. With its robust design and reliable performance, the DC827A-B Demo Board is an excellent choice for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC2804
  • Function
    Transceiver, RS-232
  • Utilized IC / Part
    LTC2804
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC TRANSCEIVER FULL 3/3 36SSOP19177BUY
Linear Technology/Analog DevicesIC TRANSCEIVER FULL 5/3 36SSOP5000BUY
Linear Technology/Analog DevicesIC TRANSCEIVER FULL 3/3 36SSOP9BUY