web counter

Linear Technology/Analog Devices DC850ABOARD DEMO FOR LTC3783

Linear Technology/Analog Devices DC850A Reference Design 1
Linear Technology/Analog Devices DC850A Reference Design 1
Linear Technology/Analog Devices DC850A Reference Design 1
Linear Technology/Analog Devices DC850A Reference Design 1

Applications:

Lighting >

Dimming LED Driver

End Products:

AutomotiveIP PhoneTelecom Power SupplyIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC850A-A LTC3783 Demo Board is a 3V-14.4Vin to 25V @ 350mA PWM LED Driver and Boost Controller designed for automotive and transportation applications. It features a wide input voltage range, high efficiency, and low ripple. The board is capable of driving up to 350mA of current and is designed to provide a stable output voltage of 25V. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is ideal for automotive and transportation applications, providing reliable and efficient LED lighting solutions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    3V~14.4V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3783
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    360mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3530 - Wide Input Voltage Synchronous Buck-Boost DC/DC Converte19RFQ