web counter

ON Semiconductor NCV8873LEDBSTGEVBBOARD EVAL FOR NCV8873LEDBST

ON Semiconductor NCV8873LEDBSTGEVB Reference Design 2
ON Semiconductor NCV8873LEDBSTGEVB Reference Design 1
ON Semiconductor NCV8873LEDBSTGEVB Reference Design 2
ON Semiconductor NCV8873LEDBSTGEVB Reference Design 1
ON Semiconductor NCV8873LEDBSTGEVB Reference Design 1
ON Semiconductor NCV8873LEDBSTGEVB Reference Design 2

Applications:

Lighting >

Dimming LED Driver

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The ON Semiconductor NCV8873LEDBSTGEVB-LEDBSTGEVB is an adjustable output non-synchronous boost controller evaluation board designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V and an adjustable output voltage range of 4.5V to 40V. The board also includes a high-efficiency synchronous rectifier, a low-side MOSFET, and a high-side MOSFET for improved efficiency. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It is also designed to provide a high level of reliability and performance in harsh automotive and transportation environments.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    27 Weeks
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2V~5V
  • Min Input Voltage
    6V
  • Max Input Voltage
    40V
  • Output Current per Channel
    60mA
  • Utilized IC / Part
    NCV8873
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR NCP1075STAT3G AC/DC, 700V, 0.45A, 65KHZ, 4SOT2230RFQ