web counter

Linear Technology/Analog Devices DC858ALT6555CGN - HIGH SPEED TRIPLE 2:

Linear Technology/Analog Devices DC858A Reference Design 1
Linear Technology/Analog Devices DC858A Reference Design 1
Linear Technology/Analog Devices DC858A Reference Design 1
Linear Technology/Analog Devices DC858A Reference Design 1

Applications:

Video >

Video Multiplexer

End Products:

Computers and PeripheralsLCD Projector

ECAD Model:

Description

The Analog Devices DC858A-A LT6555CGN Demo Board is a high speed triple 2:1 video multiplexer designed for use with computers and peripherals. It is capable of operating with a supply voltage of 3.3V to 5V and a negative supply voltage of -3.3V to -5V. The board features a low power consumption, low distortion, and high speed operation. It is ideal for applications such as video switching, video multiplexing, and video distribution. The board is also compatible with a wide range of video formats, including NTSC, PAL, and HDTV.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Function
    Video Multiplexer
  • Utilized IC / Part
    LT6555
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LT3479 - 3A, Full Featured DC/DC Converter with Soft-Start and Inrush Current Protection0RFQ
Microchip Technology8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp TSSOP141920RFQ