web counter

Linear Technology/Analog Devices DC892A-BLT6556CUF - 650MHZ TRIPLE VIDEO

Applications:

Video >

Video Multiplexer

End Products:

Computers and PeripheralsLCD Projector

ECAD Model:

Description

The Analog Devices DC892A-B, LT6556CUF Demo Board is a 650MHz Triple Video Amplifier Fixed Gain of 1 designed for use with computers and peripherals. It is a high-performance, low-power amplifier that provides a wide range of gain settings and features a low-noise, low-distortion design. The board is capable of driving up to three video signals simultaneously, making it ideal for applications such as video conferencing, digital signage, and video streaming. It also features a wide range of input and output connectors, allowing for easy integration into existing systems. The board is designed to be easy to use and provides a reliable and cost-effective solution for any video application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Function
    2:1 Multiplexer
  • Utilized IC / Part
    LT6556
  • Supplied Contents
    Board(s)
  • Primary Attributes
    3-Channel (Triple)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining