web counter

Maxim Integrated DS28E80EVKIT#EVAL KIT FOR DS28E80

Maxim Integrated DS28E80EVKIT# Reference Design 4
Maxim Integrated DS28E80EVKIT# Reference Design 1
Maxim Integrated DS28E80EVKIT# Reference Design 2
Maxim Integrated DS28E80EVKIT# Reference Design 3
Maxim Integrated DS28E80EVKIT# Reference Design 4
Maxim Integrated DS28E80EVKIT# Reference Design 1
Maxim Integrated DS28E80EVKIT# Reference Design 1
Maxim Integrated DS28E80EVKIT# Reference Design 2
Maxim Integrated DS28E80EVKIT# Reference Design 3
Maxim Integrated DS28E80EVKIT# Reference Design 4

Applications:

Data Storage >

EEPROM Memory

End Products:

Instrumentation and MeasurementMedical InstrumentsCalibration

ECAD Model:

Description

The Maxim Integrated DS28E80EVKIT-EVKIT# is an evaluation system for the DS28E80 Gamma Radiation Resistant 1-Wire Memory, Instrumentation and Measurement. This system provides a comprehensive platform for testing and evaluating the performance of the DS28E80 device. It includes a DS28E80 evaluation board, a USB-to-1-Wire adapter, and a software package for configuring and testing the device. The evaluation board features a DS28E80 device, a temperature sensor, and a voltage regulator. The USB-to-1-Wire adapter allows for easy connection to a PC for programming and testing. The software package includes a GUI for configuring the device, a library of commands for controlling the device, and a set of example programs for testing the device. The DS28E80EVKIT-EVKIT# is an ideal tool for evaluating the performance of the DS28E80 device in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    EEPROM
  • Utilized IC / Part
    DS28E80
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC SECONDARY SIDE CTRLR 8DFN0BUY
ON SemiconductorIC CTLR QUASI-RES 8SOIC2345BUY