web counter

Maxim Integrated DS9481R-3C7+DS9481R USB-to-1-Wire/iButton Adapter For PC Connectivity to 1-Wire Device

Maxim Integrated DS9481R-3C7+ Reference Design 4
Maxim Integrated DS9481R-3C7+ Reference Design 1
Maxim Integrated DS9481R-3C7+ Reference Design 2
Maxim Integrated DS9481R-3C7+ Reference Design 3
Maxim Integrated DS9481R-3C7+ Reference Design 4
Maxim Integrated DS9481R-3C7+ Reference Design 1
Maxim Integrated DS9481R-3C7+ Reference Design 1
Maxim Integrated DS9481R-3C7+ Reference Design 2
Maxim Integrated DS9481R-3C7+ Reference Design 3
Maxim Integrated DS9481R-3C7+ Reference Design 4

Applications:

Interface >

Adapter Card

End Products:

SecurityCertificate AuthenticationProperty Security

ECAD Model:

Description

The Maxim Integrated DS9481R-3C7+ Evaluation System is a complete solution for evaluating the DS9481R USB-to-1-Wire/iButton 3.3V Adapter for 1Kb add-only Memory, Security iButton. This system includes the DS9481R USB-to-1-Wire/iButton 3.3V Adapter, a USB cable, and a software package for Windows and Linux. The DS9481R USB-to-1-Wire/iButton 3.3V Adapter is a low-cost, low-power, and highly secure solution for connecting 1-Wire/iButton devices to a PC or embedded system. The adapter supports up to 1Kb of add-only memory, making it ideal for secure authentication and data logging applications. The included software package provides a comprehensive set of tools for configuring, testing, and evaluating the DS9481R USB-to-1-Wire/iButton 3.3V Adapter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    TO-1
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    DS9481R
  • Accessory Type
    Adapter Board
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC156RFQ