Maxim Integrated MAX12935BWEVKIT#EVAL MAX12935 2CH 5KV DGTL ISO
Description
The MAX12935BWEVKIT-BWEVKIT# is an evaluation kit for the MAX12935BAWE+ 2-Channel, Fast, Low Power, 5kV RMS Digital Isolator from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX12935BAWE+ digital isolator. It includes two boards, one for the isolator and one for the host system, as well as a USB cable for connecting the two boards. The kit also includes a software package for configuring and testing the isolator. The MAX12935BWEVKIT-BWEVKIT# is ideal for evaluating the performance of the MAX12935BAWE+ digital isolator in a variety of applications, such as industrial automation, medical equipment, and communications systems.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2017
- Part StatusActive
- Moisture Sensitivity Level (MSL)3 (168 Hours)
- TypeInterface
- Base Part NumberMAX12935
- FunctionDigital Isolator
- Utilized IC / PartMAX12935BAWE+
- Supplied ContentsBoard(s)
- Primary Attributes2-Channel (Dual)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 16BIT 256KB FLASH 100TQFP | 10086 | RFQ | |
| Microchip Technology | IC MCU 16BIT 256KB FLASH 100TQFP | 39 | RFQ |


Product
Brand
Articles
Tools