web counter

Silicon Labs SI86ISOLIN-KITInterface Development Tools Si86xx Isolated Linear Ref Design

Silicon Labs SI86ISOLIN-KIT Reference Design 2
Silicon Labs SI86ISOLIN-KIT Reference Design 1
Silicon Labs SI86ISOLIN-KIT Reference Design 2
Silicon Labs SI86ISOLIN-KIT Reference Design 1
Silicon Labs SI86ISOLIN-KIT Reference Design 1
Silicon Labs SI86ISOLIN-KIT Reference Design 2

Applications:

Isolation >

Digital Isolators

End Products:

Instrumentation and MeasurementLevel SettingMotor ControlSensors

ECAD Model:

Description

The Silicon Labs SI86ISOLIN-KIT is a comprehensive instrumentation and measurement kit based on the Si86xx Digital Isolator. It is designed to provide a complete reference design for isolating and measuring signals in industrial, medical, and automotive applications. The kit includes a Si86xxIsoLin-UG ISOlinear Reference Design, which provides a complete solution for isolating and measuring signals with high accuracy and low power consumption. The kit also includes a variety of tools and components to help users quickly and easily develop their own isolator-based designs. The kit includes a USB-to-I2C bridge, a USB-to-SPI bridge, a USB-to-UART bridge, a USB-to-GPIO bridge, and a USB-to-analog bridge. Additionally, the kit includes a variety of test and measurement tools, such as a logic analyzer, oscilloscope, and signal generator. The kit also includes a variety of software tools, such as a GUI-based configuration tool, a library of example code, and a library of reference designs. The SI86ISOLIN-KIT is an ideal solution for isolating and measuring signals in industrial, medical, and automotive applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    Si8630
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3 Circuits
  • Embedded
    No
  • REACH SVHC
    Unknown
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsBuffers & Line Drivers 3.3V ABT Octal Buff/Drv W/3-St Otpt1251BUY
Texas InstrumentsIC REG LINEAR 3V 50MA SOT23-518000RFQ
Texas InstrumentsIC REG LINEAR 3V 50MA SOT23-53962RFQ