web counter

Maxim Integrated MAX22191PMB#PERIPHERAL MODULE FOR MAX22191

Maxim Integrated MAX22191PMB# Reference Design 2
Maxim Integrated MAX22191PMB# Reference Design 1
Maxim Integrated MAX22191PMB# Reference Design 2
Maxim Integrated MAX22191PMB# Reference Design 1
Maxim Integrated MAX22191PMB# Reference Design 1
Maxim Integrated MAX22191PMB# Reference Design 2

Applications:

Isolation >

Digital Isolators

End Products:

Instrumentation and MeasurementIndustrial Automation HMIMotor ControlProcess AutomationCurrent Sink/Source Array

ECAD Model:

Description

The MAX22191PMB-PMB# Peripheral Module for the MAX22191 Parasitically Powered Digital Input, Instrumentation and Measurement IC is a compact, easy-to-use evaluation board that allows users to quickly evaluate the features and performance of the MAX22191 IC. The board includes a MAX22191 IC, a power supply, and a set of jumpers and connectors for easy connection to external components. The board also includes a set of LEDs and switches for user control and monitoring. The MAX22191PMB-PMB# is an ideal tool for evaluating the MAX22191 IC and its features, such as its low-power operation, high-accuracy measurements, and wide range of input and output options.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Isolator
  • Utilized IC / Part
    MAX22191
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents