web counter

Maxim Integrated MAX22192EVKIT#EVALUATION KIT FOR OCTAL INDUSTR

Maxim Integrated MAX22192EVKIT# Reference Design 6
Maxim Integrated MAX22192EVKIT# Reference Design 1
Maxim Integrated MAX22192EVKIT# Reference Design 2
Maxim Integrated MAX22192EVKIT# Reference Design 3
Maxim Integrated MAX22192EVKIT# Reference Design 4
Maxim Integrated MAX22192EVKIT# Reference Design 5
Maxim Integrated MAX22192EVKIT# Reference Design 6
Maxim Integrated MAX22192EVKIT# Reference Design 1
Maxim Integrated MAX22192EVKIT# Reference Design 1
Maxim Integrated MAX22192EVKIT# Reference Design 2
Maxim Integrated MAX22192EVKIT# Reference Design 3
Maxim Integrated MAX22192EVKIT# Reference Design 4
Maxim Integrated MAX22192EVKIT# Reference Design 5
Maxim Integrated MAX22192EVKIT# Reference Design 6

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialIndustrial Automation HMIProgrammable Logic Controller

ECAD Model:

Description

The MAX22192EVKIT# Evaluation Kit is designed to evaluate the MAX22192 Octal Industrial Digital Input with Diagnostics and Digital Isolation. This evaluation kit provides a complete platform for evaluating the features and performance of the MAX22192. The kit includes a MAX22192EVKIT# board, a MAX22192EVKIT# daughter board, and a USB cable. The MAX22192EVKIT# board provides a convenient platform for evaluating the MAX22192. The board includes a USB connector, a power supply connector, and a MAX22192EVKIT# daughter board connector. The MAX22192EVKIT# daughter board provides eight digital inputs with diagnostics and digital isolation. The board also includes a MAX22192EVKIT# daughter board connector, a power supply connector, and a USB connector. The USB cable connects the MAX22192EVKIT# board to a PC for programming and monitoring the MAX22192. The MAX22192EVKIT# Evaluation Kit provides a complete platform for evaluating the features and performance of the MAX22192.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX22192
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining