web counter

Maxim Integrated MAX22191EVKIT#EVAL BOARD FOR MAX22191

Maxim Integrated MAX22191EVKIT# Reference Design 1
Maxim Integrated MAX22191EVKIT# Reference Design 1
Maxim Integrated MAX22191EVKIT# Reference Design 1
Maxim Integrated MAX22191EVKIT# Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialIndustrial Automation HMIProgrammable Logic ControllerBuilding AutomationProcess Automation

ECAD Model:

Description

The MAX22191EVKIT-EVKIT# is an evaluation kit for the MAX22191 Parasitically Powered Digital Input, Industrial Temperature Range. This kit includes a MAX22191EVKIT# board, a MAX22191EVKIT# daughter board, and a MAX22191EVKIT# cable. The MAX22191EVKIT# board is a low-power, digital input board that is designed to be powered parasitically from a single-ended signal source. It features a wide industrial temperature range of -40°C to +85°C and is ideal for industrial applications. The MAX22191EVKIT# daughter board provides a convenient way to connect the MAX22191EVKIT# board to a signal source. The MAX22191EVKIT# cable is used to connect the MAX22191EVKIT# board to a PC for programming and debugging. This evaluation kit is a great way to evaluate the performance of the MAX22191 Parasitically Powered Digital Input, Industrial Temperature Range.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX22191
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ