web counter

Maxim Integrated MAX22195EVKIT#EVAL MAX22195 OCTL TRNSLTR

Maxim Integrated MAX22195EVKIT# Reference Design 3
Maxim Integrated MAX22195EVKIT# Reference Design 1
Maxim Integrated MAX22195EVKIT# Reference Design 2
Maxim Integrated MAX22195EVKIT# Reference Design 3
Maxim Integrated MAX22195EVKIT# Reference Design 1
Maxim Integrated MAX22195EVKIT# Reference Design 1
Maxim Integrated MAX22195EVKIT# Reference Design 2
Maxim Integrated MAX22195EVKIT# Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialIndustrial Automation HMIProgrammable Logic ControllerBuilding AutomationProcess Automation

ECAD Model:

Description

The MAX22195EVKIT-EVKIT# and MAX22195EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX22195 High-Speed, Octal, Industrial Digital Input with Parallel Output, Industrial Digital Output with Serial Input. This evaluation kit includes a MAX22195EVKIT# board, a MAX22195EVKIT-EVKIT# board, and a USB cable. The MAX22195EVKIT# board is a full-featured evaluation board that allows users to evaluate the MAX22195 device in a variety of applications. The MAX22195EVKIT-EVKIT# board is a simplified version of the MAX22195EVKIT# board that allows users to quickly evaluate the MAX22195 device. The USB cable is used to connect the evaluation boards to a PC for programming and data acquisition.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital I/O
  • Utilized IC / Part
    MAX22195
  • Supplied Contents
    Board(s)
  • Primary Attributes
    8-Channel (Octal)
0 Similar Products Remaining