web counter

Maxim Integrated MAX22192EVSYS#EVAL KIT W/MAX22192EVKIT#/USB2PM

Maxim Integrated MAX22192EVSYS# Reference Design 2
Maxim Integrated MAX22192EVSYS# Reference Design 1
Maxim Integrated MAX22192EVSYS# Reference Design 2
Maxim Integrated MAX22192EVSYS# Reference Design 1
Maxim Integrated MAX22192EVSYS# Reference Design 1
Maxim Integrated MAX22192EVSYS# Reference Design 2

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialIndustrial Automation HMIProgrammable Logic Controller

ECAD Model:

Description

The MAX22192EVSYS-EVSYS# Evaluation System for the MAX22192 Octal Industrial Digital Input with Diagnostics and Digital Isolation is a comprehensive evaluation system designed to evaluate the performance of the MAX22192 industrial digital input with diagnostics and digital isolation. The evaluation system includes a MAX22192EVSYS# evaluation board, a MAX22192EVSYS# evaluation software, and a MAX22192EVSYS# evaluation cable. The evaluation board provides a platform for testing the MAX22192 industrial digital input with diagnostics and digital isolation. The evaluation software provides a graphical user interface for configuring and monitoring the MAX22192 industrial digital input with diagnostics and digital isolation. The evaluation cable provides a connection between the evaluation board and the MAX22192 industrial digital input with diagnostics and digital isolation. The evaluation system is designed to provide a comprehensive evaluation of the MAX22192 industrial digital input with diagnostics and digital isolation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX22192
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining