web counter

Maxim Integrated MAX13053AESHLD#EVAL MAX13053 TXRX CAN

Maxim Integrated MAX13053AESHLD# Reference Design 1
Maxim Integrated MAX13053AESHLD# Reference Design 1
Maxim Integrated MAX13053AESHLD# Reference Design 1
Maxim Integrated MAX13053AESHLD# Reference Design 1

Applications:

Interface >

CAN Transceiver

End Products:

IndustrialIndustrial Automation HMIInstrumentationMotor ControlProgrammable Logic ControllerBuilding AutomationDronesSmart Grid

ECAD Model:

Description

The Maxim Integrated MAX13053AESHLD-AESHLD# Evaluation Kit is designed for use with the MAX13053A +5V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V Common Mode Rejection (CMR) and ±25kV Electrostatic Discharge (ESD) protection, and an industrial temperature range. This evaluation kit includes the MAX13053A transceiver, a MAX13053AESHLD-AESHLD# evaluation board, and a USB cable for connecting the board to a PC. The evaluation board provides a convenient platform for evaluating the performance of the MAX13053A transceiver in a variety of applications. The board also includes a CAN transceiver interface, a CAN bus connector, and a power supply connector. The evaluation board is designed to be used with the Maxim Integrated MAX13053A transceiver and is ideal for evaluating the performance of the transceiver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX13053
  • Function
    CANbus
  • Utilized IC / Part
    MAX13053A
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining