web counter

Maxim Integrated MAX13054AESHLD#EVAL MAX13054 CAN TRANSCEIVER

Maxim Integrated MAX13054AESHLD# Reference Design 1
Maxim Integrated MAX13054AESHLD# Reference Design 1
Maxim Integrated MAX13054AESHLD# Reference Design 1
Maxim Integrated MAX13054AESHLD# Reference Design 1

Applications:

Interface >

CAN Transceiver

End Products:

IndustrialIndustrial Automation HMIInstrumentationMotor ControlProgrammable Logic ControllerBuilding AutomationDronesSmart Grid

ECAD Model:

Description

The Maxim Integrated MAX13054AESHLD-AESHLD# Evaluation Kit is designed for use with the MAX13054A +5V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V Common Mode Rejection (CMR) and ±25kV Electrostatic Discharge (ESD) protection, and an industrial temperature range. This evaluation kit includes a MAX13054AESHLD# transceiver, a MAX13054AESHLD# evaluation board, and a USB-to-CAN adapter. The evaluation board provides a convenient platform for evaluating the performance of the MAX13054A transceiver, and the USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The MAX13054A transceiver is ideal for automotive, industrial, and medical applications that require reliable CAN communication.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2018
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX13054
  • Function
    CANbus
  • Utilized IC / Part
    MAX13054A
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining