web counter

Maxim Integrated MAX13331EVKIT+Audio IC Development Tools MAX13331 DirectDrive Eval Kit

Maxim Integrated MAX13331EVKIT+ Reference Design 2
Maxim Integrated MAX13331EVKIT+ Reference Design 1
Maxim Integrated MAX13331EVKIT+ Reference Design 2
Maxim Integrated MAX13331EVKIT+ Reference Design 1
Maxim Integrated MAX13331EVKIT+ Reference Design 1
Maxim Integrated MAX13331EVKIT+ Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsHome EntertainmentRear Seat Entertainment

ECAD Model:

Description

The Maxim Integrated MAX13331EVKIT+ is an evaluation kit for the MAX13331 0.125W, 2-Channel, Class-AB Audio Power Amplifier. This amplifier is designed for use in home entertainment, consumer electronics, and automotive applications. The kit includes the MAX13331 amplifier, a power supply, and a set of evaluation boards. The amplifier is capable of delivering up to 0.125W of power per channel and features a low-noise, low-distortion design. The evaluation boards provide a convenient way to evaluate the performance of the amplifier and make it easy to connect to other components. The kit also includes a comprehensive user guide and application notes to help users get the most out of the amplifier.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    125mW
  • Packaging
    Box
  • Series
    DirectDrive®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4V~5.5V
  • Base Part Number
    MAX13331
  • Output Type
    Headphones, 2-Channel (Stereo)
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    4V
  • Operating Supply Current
    500mA
  • Min Input Voltage
    4V
  • Amplifier Type
    Class AB
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX13331
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    125mW x 2 @ 32Ohm
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ