web counter

Maxim Integrated MAX9814EVKIT+Audio IC Development Tools MAX9814 Eval Kit

Maxim Integrated MAX9814EVKIT+ Reference Design 3
Maxim Integrated MAX9814EVKIT+ Reference Design 1
Maxim Integrated MAX9814EVKIT+ Reference Design 2
Maxim Integrated MAX9814EVKIT+ Reference Design 3
Maxim Integrated MAX9814EVKIT+ Reference Design 1
Maxim Integrated MAX9814EVKIT+ Reference Design 1
Maxim Integrated MAX9814EVKIT+ Reference Design 2
Maxim Integrated MAX9814EVKIT+ Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsConference SpeakerphoneDigital Still Camera (DSC)Home EntertainmentIP PhoneVoice RecorderBluetooth HeadsetDigital Camera

ECAD Model:

Description

The Maxim Integrated MAX9814EVKIT+ is an evaluation kit for the MAX9814 1-Channel, Class-AB Audio Power Amplifier for Home Entertainment, Consumer Electronics, and Portable Audio Applications. This kit includes the MAX9814 amplifier, a power supply, and a set of evaluation boards. The MAX9814 amplifier is designed to provide high-quality audio amplification for a wide range of applications, including home theater systems, consumer electronics, and portable audio devices. The amplifier features a low-noise, low-distortion design, and is capable of delivering up to 1.5W of power into a 4Ω load. The evaluation boards provide a convenient platform for testing and evaluating the performance of the MAX9814 amplifier. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation boards and the amplifier.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    MAX9814
  • Function
    Microphone Amp
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.7V
  • Operating Supply Current
    200mA
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX9814
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Automatic Gain Control (AGC)
  • Embedded
    No
  • Secondary Attributes
    2.7V ~ 5.5V Supply
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining