web counter

STMicroelectronics STEVAL-CCA023V1BOARD EVAL MIC PREAMP FOR TS472

STMicroelectronics STEVAL-CCA023V1 Reference Design 2
STMicroelectronics STEVAL-CCA023V1 Reference Design 1
STMicroelectronics STEVAL-CCA023V1 Reference Design 2
STMicroelectronics STEVAL-CCA023V1 Reference Design 1
STMicroelectronics STEVAL-CCA023V1 Reference Design 1
STMicroelectronics STEVAL-CCA023V1 Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsConference SpeakerphonePersonal Digital AssistantNotebookDigital Video CameraLaptop

ECAD Model:

Description

The STMicroelectronics STEVAL-CCA023V1 is a 1-channel, Class-AB audio power amplifier designed for conference speakerphone, consumer electronics, and portable audio applications. It features a low-noise, low-distortion design with a wide dynamic range, making it ideal for high-quality audio reproduction. The amplifier is capable of delivering up to 2.5W of power into a 4Ω load, and is equipped with a built-in thermal protection circuit to ensure safe operation. It also features a low-power standby mode, allowing it to be used in battery-powered applications. The STEVAL-CCA023V1 is a versatile and reliable solution for audio amplification in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Microphone Pre-Amp
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    1.8mA
  • Utilized IC / Part
    TS472
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Microphone Pre-Amp, 2V Bias Output, Standby (1uA Max)
  • Embedded
    No
  • Secondary Attributes
    2.2 ~ 5.5V, 2kV ESD Protection, Fully Differential In/Out
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG CTRLR PWM HYBRID 10TSOP33000RFQ