Maxim Integrated MAX98400BEVKIT+KIT EVAL FOR MAX98400B
The Maxim Integrated MAX98400BEVKIT+ is an evaluation kit for the MAX98400B 12W, 2-Channel, Class-D Audio Power Amplifier for LCD Monitor, Computers and Peripherals. This kit includes the MAX98400B amplifier, a power supply, a USB cable, and a set of audio cables. The MAX98400B is a high-efficiency, low-noise, low-distortion, Class-D audio power amplifier that is designed to drive two channels of audio into 8Ω loads. It features a wide supply voltage range of 4.5V to 28V, and can deliver up to 12W of power per channel. The kit also includes a graphical user interface (GUI) for easy configuration and testing of the amplifier. The GUI allows users to adjust the gain, frequency response, and other parameters of the amplifier. The MAX98400BEVKIT+ is an ideal solution for evaluating the performance of the MAX98400B amplifier.
- TypeParameter
- Factory Lead Time6 Weeks
- Power - Output (Max)12W
- PackagingBox
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply8V~28V
- Base Part NumberMAX98400
- Output Type2-Channel (Stereo)
- Max Supply Voltage28V
- Min Supply Voltage8V
- Min Input Voltage8V
- Amplifier TypeClass D
- Max Input Voltage28V
- Utilized IC / PartMAX98400B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load12W x 2 @ 8Ohm
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant


Product
Brand
Articles
Tools