Analog Devices Inc. EVAL-SSM3515ZEVAL BOARD FOR SSM3515
Description
The Analog Devices EVAL-SSM3515Z Evaluation Board is designed to evaluate the SSM3515 25W, Filterless, Class-D Digital Input Audio Amplifier. This board is ideal for consumer electronics applications, such as portable audio systems, sound bars, and multimedia speakers. It features a low-noise power supply, a high-efficiency power amplifier, and a low-noise audio input. The board also includes a headphone amplifier, a volume control, and a mute switch. The board is designed to provide a complete solution for evaluating the SSM3515 amplifier.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Power - Output (Max)25W
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply4.5V~17V
- Base Part NumberSSM3515
- Output Type1-Channel (Mono)
- Amplifier TypeClass D
- Utilized IC / PartSSM3515
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load25W x 1 @ 4Ohm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD7401YRWZAnalogue to Digital Converter, 16 bit, 16 MSPS, 3 V, 5.25 V, SOIC | 4420 | RFQ | |
| Analog Devices Inc. | Single ADC Delta-Sigma 20Msps 16-bit Serial 16-Pin SOIC W T/R | 340 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD797ARZ - Operational Amplifier, Single, 1 Amplifier, 110 MHz, 18 V/µs, ± 5V to ± 18V, SOIC, 8 Pins | 253 | RFQ | |
| Analog Devices Inc. | Microphone Preamplifiers Ultralow Distortion Ultralow Noise | 6000 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP ±18V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | IC MODULATOR SIGMA-DELTA 16SOIC | 971 | BUY |


Product
Brand
Articles
Tools