web counter

Infineon Technologies IRAUDAMP21EVAL BOARD FOR IR4321

Infineon Technologies IRAUDAMP21 Reference Design 5
Infineon Technologies IRAUDAMP21 Reference Design 1
Infineon Technologies IRAUDAMP21 Reference Design 2
Infineon Technologies IRAUDAMP21 Reference Design 3
Infineon Technologies IRAUDAMP21 Reference Design 4
Infineon Technologies IRAUDAMP21 Reference Design 5
Infineon Technologies IRAUDAMP21 Reference Design 1
Infineon Technologies IRAUDAMP21 Reference Design 1
Infineon Technologies IRAUDAMP21 Reference Design 2
Infineon Technologies IRAUDAMP21 Reference Design 3
Infineon Technologies IRAUDAMP21 Reference Design 4
Infineon Technologies IRAUDAMP21 Reference Design 5

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

Infineon Technologies AG IRAUDAMP21-IRAUDAMP21 is a two-channel 90W (2 Ohms) half-bridge class-D audio power amplifier using the IR4321. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. It also features a high-efficiency power stage, allowing it to deliver high power output with minimal power consumption. The amplifier is protected against short-circuit, over-temperature, and over-current conditions, ensuring reliable operation. The IRAUDAMP21-IRAUDAMP21 is an ideal solution for high-performance audio applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Factory Lead Time
    32 Weeks
  • Mount
    Box
  • Power - Output (Max)
    120W
  • Packaging
    Box
  • Series
    PowIRaudio™
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    100°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    ±12V~18V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    22V
  • Operating Supply Current
    70mA
  • Output Power
    90W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IR4321
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    120W x 2 @ 3Ohm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesIC AMP AUD CLASS D 22QFN0RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SOIC -40 to 8520000BUY