web counter

Infineon Technologies IRAUDAMP6BOARD EVAL FOR IRS20957S

Infineon Technologies IRAUDAMP6 Reference Design 6
Infineon Technologies IRAUDAMP6 Reference Design 1
Infineon Technologies IRAUDAMP6 Reference Design 2
Infineon Technologies IRAUDAMP6 Reference Design 3
Infineon Technologies IRAUDAMP6 Reference Design 4
Infineon Technologies IRAUDAMP6 Reference Design 5
Infineon Technologies IRAUDAMP6 Reference Design 6
Infineon Technologies IRAUDAMP6 Reference Design 1
Infineon Technologies IRAUDAMP6 Reference Design 1
Infineon Technologies IRAUDAMP6 Reference Design 2
Infineon Technologies IRAUDAMP6 Reference Design 3
Infineon Technologies IRAUDAMP6 Reference Design 4
Infineon Technologies IRAUDAMP6 Reference Design 5
Infineon Technologies IRAUDAMP6 Reference Design 6

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP6 is a two-channel, 250 W (8 Ohms) half-bridge Class-D audio power amplifier. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier utilizes the IRS20957S and IRF6785 integrated circuits to provide a high-efficiency, low-power solution for audio applications. The amplifier features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. It also features a low-noise, low-distortion design, making it ideal for high-fidelity audio applications. The IRAUDAMP6 is a great choice for audio systems that require high-quality sound reproduction.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Power - Output (Max)
    410W
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Resistance
    8Ohm
  • Voltage - Supply
    ±38V~75V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    73.5V
  • Operating Supply Current
    85mA
  • Output Power
    500W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IRF6785, IRS20957S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    410W x 2 @ 8Ohm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesMOSFET 2N-CH 80V 3.6A 8-SOIC3RFQ
Analog Devices Inc.ANALOG DEVICES AD825ARZOperational Amplifier, Single, 41 MHz, 1 Amplifier, 140 V/s,5V to15V, SOIC, 8 Pins10RFQ
Analog Devices Inc.OP Amp Single GP ±18V 8-Pin SOIC N T/R5000RFQ
Analog Devices Inc.Precision Amplifiers General Purpose High Speed JFET2400RFQ
Texas InstrumentsIC COUNTER BINARY 8BIT 14TSSOP1411RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Texas InstrumentsIC REG BUCK ADJ 500MA 16TSSOP35RFQ
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SOIC -40 to 8520000BUY