web counter

Infineon Technologies IRAUDAMP9BOARD EVAL FOR IRS2092S

Infineon Technologies IRAUDAMP9 Reference Design 8
Infineon Technologies IRAUDAMP9 Reference Design 1
Infineon Technologies IRAUDAMP9 Reference Design 2
Infineon Technologies IRAUDAMP9 Reference Design 3
Infineon Technologies IRAUDAMP9 Reference Design 4
Infineon Technologies IRAUDAMP9 Reference Design 5
Infineon Technologies IRAUDAMP9 Reference Design 6
Infineon Technologies IRAUDAMP9 Reference Design 7
Infineon Technologies IRAUDAMP9 Reference Design 8
Infineon Technologies IRAUDAMP9 Reference Design 1
Infineon Technologies IRAUDAMP9 Reference Design 1
Infineon Technologies IRAUDAMP9 Reference Design 2
Infineon Technologies IRAUDAMP9 Reference Design 3
Infineon Technologies IRAUDAMP9 Reference Design 4
Infineon Technologies IRAUDAMP9 Reference Design 5
Infineon Technologies IRAUDAMP9 Reference Design 6
Infineon Technologies IRAUDAMP9 Reference Design 7
Infineon Technologies IRAUDAMP9 Reference Design 8

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferPowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP9 is a single channel 1700 W (2 ohm) half-bridge Class-D audio power amplifier. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier utilizes the IRS2092S and IRFB4227 to provide a high-efficiency, low-cost solution for audio applications. The amplifier features a wide range of features including adjustable gain, adjustable low-pass filter, adjustable high-pass filter, adjustable soft-start, and adjustable current limit. The amplifier is capable of driving a wide range of speaker loads, including 2 ohm, 4 ohm, 8 ohm, and 16 ohm. The amplifier is also capable of driving a wide range of speaker types, including full-range, subwoofer, and mid-range. The amplifier is designed to be used in a variety of applications, including home theater systems, car audio systems, and professional audio systems.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Power - Output (Max)
    1.7kW
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Resistance
    2Ohm
  • Voltage - Supply
    ±48V~80V
  • Output Type
    1-Channel (Mono)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IRFB4227, IRS2092S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    1.7kW x 1 @ 2Ohm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC DUAL 4-BIT BINARY CTR 14TSSOP1RFQ
Texas InstrumentsIC COUNTER BINARY 8BIT 14TSSOP1411RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Infineon TechnologiesIC AMP AUDIO 500W MONO D 16SOIC0RFQ
Texas InstrumentsIC REG BUCK ADJ 500MA 16TSSOP35RFQ
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SOIC -40 to 8520000BUY