web counter

Infineon Technologies IRAUDAMP10BOARD EVAL FOR IRS2052M

Infineon Technologies IRAUDAMP10 Reference Design 3
Infineon Technologies IRAUDAMP10 Reference Design 1
Infineon Technologies IRAUDAMP10 Reference Design 2
Infineon Technologies IRAUDAMP10 Reference Design 3
Infineon Technologies IRAUDAMP10 Reference Design 1
Infineon Technologies IRAUDAMP10 Reference Design 1
Infineon Technologies IRAUDAMP10 Reference Design 2
Infineon Technologies IRAUDAMP10 Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioActive SubwooferMP3 PlayerHome TheaterAV ReceiverAutomotivePowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP10 is a high-performance, 2-channel, Class-D audio power amplifier designed for AV receivers and audio systems. It offers a maximum output power of 300W and features a wide range of features to ensure superior sound quality. It has a low-noise design, low distortion, and high efficiency, making it ideal for high-end audio systems. It also has a wide range of protection features, including over-temperature, over-current, and short-circuit protection. The IRAUDAMP10 is a reliable and powerful amplifier that is perfect for any audio system.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mount
    Box
  • Package / Case
    300
  • Power - Output (Max)
    370W
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    ±25V~50V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    50V
  • Operating Supply Current
    95mA
  • Output Power
    370W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IRF6775, IRS2052M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    370W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining