web counter

Adafruit Industries LLC 1788Adafruit Music Maker Arduino MP3 Shield w/ 3W Stereo Amp

Adafruit Industries LLC 1788 Reference Design 6
Adafruit Industries LLC 1788 Reference Design 1
Adafruit Industries LLC 1788 Reference Design 2
Adafruit Industries LLC 1788 Reference Design 3
Adafruit Industries LLC 1788 Reference Design 4
Adafruit Industries LLC 1788 Reference Design 5
Adafruit Industries LLC 1788 Reference Design 6
Adafruit Industries LLC 1788 Reference Design 1
Adafruit Industries LLC 1788 Reference Design 1
Adafruit Industries LLC 1788 Reference Design 2
Adafruit Industries LLC 1788 Reference Design 3
Adafruit Industries LLC 1788 Reference Design 4
Adafruit Industries LLC 1788 Reference Design 5
Adafruit Industries LLC 1788 Reference Design 6

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerStereo Audio SystemPortable Audio

ECAD Model:

Description

Adafruit Industries 1788-1788 is a Music Maker MP3 Shield for Arduino w/3W Stereo Amp - v1.0. This consumer electronics product is designed to provide an easy way to add music and sound effects to your Arduino projects. The shield features a 3W stereo amplifier, a microSD card slot, and a 3.5mm audio jack. It also includes a library of functions for playing MP3 and WAV files, as well as controlling the volume and playback speed. The shield is compatible with Arduino Uno, Mega, and Leonardo boards. With this product, you can easily create your own music and sound effects for your projects.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Music Maker 3W
  • Utilized IC / Part
    VS1053B
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-109RFQ
Texas InstrumentsIC FF D-TYPE DUAL 8BIT 48TSSOP2789BUY
Analog Devices Inc.RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R4BUY