web counter

Maxim Integrated MAX97200AEVKIT+KIT EVALUATION FOR MAX97200

Maxim Integrated MAX97200AEVKIT+ Reference Design 2
Maxim Integrated MAX97200AEVKIT+ Reference Design 1
Maxim Integrated MAX97200AEVKIT+ Reference Design 2
Maxim Integrated MAX97200AEVKIT+ Reference Design 1
Maxim Integrated MAX97200AEVKIT+ Reference Design 1
Maxim Integrated MAX97200AEVKIT+ Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerVoIP PhoneSmart PhoneCellular Phone

ECAD Model:

Description

The MAX97200AEVKIT+ is an evaluation kit for the MAX97200A 0.02W, 2-Channel, Class-G Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. This kit includes the MAX97200A amplifier, a power supply, and a set of evaluation boards. The amplifier is designed to provide high-efficiency audio power amplification with low power consumption. It features a low-noise, low-distortion, and low-power design, making it ideal for use in cellular phones, consumer electronics, and portable audio applications. The evaluation boards provide a convenient platform for testing and evaluating the performance of the amplifier. The kit also includes a comprehensive set of documentation, including user guides, application notes, and design files.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Series
    DirectDrive®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.62V~1.98V
  • Base Part Number
    MAX97200
  • Output Type
    Headphones, 2-Channel (Stereo)
  • Operating Supply Voltage
    1.8V
  • Max Supply Voltage
    1.98V
  • Min Supply Voltage
    1.62V
  • Operating Supply Current
    1.5mA
  • Min Input Voltage
    1.62V
  • Amplifier Type
    Class G
  • Max Input Voltage
    1.98V
  • Utilized IC / Part
    MAX97200A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER SCHMITT 1CH SC70-515350RFQ