web counter

Analog Devices Inc. SSM2306-EVALZBOARD EVAL FOR SSM2306

Analog Devices Inc. SSM2306-EVALZ Reference Design 3
Analog Devices Inc. SSM2306-EVALZ Reference Design 1
Analog Devices Inc. SSM2306-EVALZ Reference Design 2
Analog Devices Inc. SSM2306-EVALZ Reference Design 3
Analog Devices Inc. SSM2306-EVALZ Reference Design 1
Analog Devices Inc. SSM2306-EVALZ Reference Design 1
Analog Devices Inc. SSM2306-EVALZ Reference Design 2
Analog Devices Inc. SSM2306-EVALZ Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerPortable Consumer ElectronicsNotebookGaming and ToysSmart PhoneLaptopCellular Phone

ECAD Model:

Description

The Analog Devices SSM2306-EVALZ is a 2-channel, Class-D audio power amplifier designed for portable consumer electronics. It is capable of delivering up to 2W of power per channel, making it ideal for powering small speakers and headphones. The amplifier features a low-noise, low-distortion design, allowing for clear and accurate sound reproduction. It also has a wide range of features, including adjustable gain, mute, and thermal protection. The SSM2306-EVALZ is a great choice for powering audio devices in portable consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 5 months ago)
  • Number of Pins
    0
  • Power - Output (Max)
    2.4W
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.5V~5V
  • Base Part Number
    SSM2306
  • Efficiency
    87 %
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    5.7mA
  • Nominal Supply Current
    5.7mA
  • Output Power
    2W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    SSM2306
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Signal to Noise Ratio (SNR)
    96 dB
  • Max Output Power x Channels @ Load
    2.4W x 2 @ 4Ohm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM 14DFN1010BUY