web counter

Analog Devices Inc. SSM2317-EVALZBOARD EVAL SSM2317

Analog Devices Inc. SSM2317-EVALZ Reference Design 3
Analog Devices Inc. SSM2317-EVALZ Reference Design 1
Analog Devices Inc. SSM2317-EVALZ Reference Design 2
Analog Devices Inc. SSM2317-EVALZ Reference Design 3
Analog Devices Inc. SSM2317-EVALZ Reference Design 1
Analog Devices Inc. SSM2317-EVALZ Reference Design 1
Analog Devices Inc. SSM2317-EVALZ Reference Design 2
Analog Devices Inc. SSM2317-EVALZ Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerPortable Consumer ElectronicsGaming and ToysSmart PhoneCellular Phone

ECAD Model:

Description

The Analog Devices SSM2317-EVALZ is a 3W, 1-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of delivering up to 3W of power into a 4Ω load with a THD+N of 0.1%. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2317-EVALZ is a great choice for powering audio in consumer electronics such as portable speakers, headphones, and other audio devices.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Power - Output (Max)
    3.89W
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.5V~5.5V
  • Base Part Number
    SSM2317
  • Output Type
    1-Channel (Mono)
  • Operating Supply Voltage
    5.5V
  • Nominal Supply Current
    3.2mA
  • Amplifier Type
    Class D
  • Utilized IC / Part
    SSM2317
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    3.89W x 1 @ 3Ohm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining