Maxim Integrated MAX9860EVKIT+KIT EVALUATION FOR MAX9860
The MAX9860EVKIT+ Evaluation Kit is designed to evaluate the MAX9860 16-bit mono audio voice codec, audio processor. The kit includes a MAX9860EVKIT+ board, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is a fully-featured evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ software package includes a comprehensive set of tools and examples to help users quickly evaluate the MAX9860 audio processor. The MAX9860EVKIT+ user guide provides detailed information on the MAX9860 audio processor, the MAX9860EVKIT+ board, and the MAX9860EVKIT+ software package. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860
- TypeParameter
- Factory Lead Time6 Weeks
- MountPCB
- PackagingBulk
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- Base Part NumberMAX9860
- FunctionCODEC
- Operating Supply Voltage5V
- InterfaceUSB
- Max Input Voltage5V
- Utilized IC / PartMAX9860
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Secondary AttributesUSB Powered
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | 0 | RFQ | ||
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 605 | RFQ | |
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY | |
| Maxim Integrated | 10 | RFQ |


Product
Brand
Articles
Tools