Maxim Integrated MAX98304EVKIT+Audio IC Development Tools MAX98304 Eval Kit
The MAX98304EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. This kit includes a MAX98304EVKIT+ board, a MAX98304EVKIT+ daughter board, and a MAX98304EVKIT+ power supply. The MAX98304EVKIT+ board features a MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier, a MAX98304EVKIT+ daughter board with a MAX98304EVKIT+ power supply, and a MAX98304EVKIT+ evaluation software. The MAX98304EVKIT+ board also includes a headphone jack, a 3.5mm audio jack, and a USB port for connecting to a PC. The MAX98304EVKIT+ evaluation software allows users to evaluate the performance of the MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier. The MAX98304EVKIT+ Evaluation Kit is ideal for testing and evaluating the performance of the MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications.
- TypeParameter
- Factory Lead Time6 Weeks
- MountPCB
- Power - Output (Max)3.2W
- PackagingBox
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.5V~5.5V
- Output Type1-Channel (Mono)
- Operating Supply Current2A
- Min Input Voltage2.5V
- Amplifier TypeClass D
- Max Input Voltage5.5V
- Utilized IC / PartMAX98304
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load3.2W x 1 @ 4 Ω
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant


Product
Brand
Articles
Tools