web counter

Analog Devices Inc. SSM2317-MINI-EVALZBOARD EVAL MINI SSM2317

Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 3
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 1
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 2
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 3
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 1
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 1
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 2
Analog Devices Inc. SSM2317-MINI-EVALZ Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerPortable Consumer ElectronicsGaming and ToysSmart PhoneCellular Phone

ECAD Model:

Description

The Analog Devices SSM2317-MINI-EVALZ is a 1.4W, 1-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It is a highly efficient, low-power amplifier that is capable of delivering high-quality audio performance in a small form factor. It features a low-noise, low-distortion design that is optimized for low-power applications. The SSM2317-MINI-EVALZ is ideal for use in portable consumer electronics such as smartphones, tablets, and other portable audio devices. It is also suitable for use in automotive audio systems, home theater systems, and other audio applications. The SSM2317-MINI-EVALZ is a reliable and cost-effective solution for delivering high-quality audio performance in a wide range of consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Power - Output (Max)
    3.89W
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.5V~5.5V
  • Base Part Number
    SSM2317
  • Output Type
    1-Channel (Mono)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    SSM2317
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    3.89W x 1 @ 3Ohm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining