web counter

Maxim Integrated MAX98390EVSYS#EVAL MAX98390 CLASS D AMP

Maxim Integrated MAX98390EVSYS# Reference Design 3
Maxim Integrated MAX98390EVSYS# Reference Design 1
Maxim Integrated MAX98390EVSYS# Reference Design 2
Maxim Integrated MAX98390EVSYS# Reference Design 3
Maxim Integrated MAX98390EVSYS# Reference Design 1
Maxim Integrated MAX98390EVSYS# Reference Design 1
Maxim Integrated MAX98390EVSYS# Reference Design 2
Maxim Integrated MAX98390EVSYS# Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsNotebookIoT ApplicationsGaming and ToysSmart PhoneTabletLi-Ion Cell Applications

ECAD Model:

Description

The MAX98390EVSYS-EVSYS# Evaluation System for the MAX98390 Boosted Class-D Amplifier with Integrated Dynamic Speaker Management, Consumer Electronics Audio Subsystem is a comprehensive evaluation system designed to help engineers quickly evaluate the performance of the MAX98390 amplifier. The system includes a MAX98390EVSYS# evaluation board, a MAX98390EVSYS# software package, and a MAX98390EVSYS# reference design. The evaluation board provides a complete platform for testing the MAX98390 amplifier, including a power supply, audio input, and output connections. The software package provides a graphical user interface for configuring the amplifier and monitoring its performance. The reference design provides a complete schematic and layout for a consumer electronics audio subsystem, including the MAX98390 amplifier. The evaluation system is an ideal tool for quickly evaluating the performance of the MAX98390 amplifier and its integrated dynamic speaker management features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.65V~5.5V
  • Output Type
    1-Channel (Mono)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX98390
  • Supplied Contents
    Board(s), Cable(s), Power Supply, Accessories
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    6.1W x 1 @ 4 Ω
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Maxim Integrated256-TAP, NONVOLATILE, SPI-INTERF278BUY