Maxim Integrated MAX98306EVKIT#KIT EVAL FOR MAX98306
The MAX98306EVKIT-EVKIT# is an evaluation kit for the MAX98306 3.2W, 2-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. This kit includes a MAX98306 evaluation board, a MAX98306 evaluation board power supply, and a MAX98306 evaluation board user guide. The MAX98306 is a high-efficiency, low-power, Class-D audio power amplifier that is designed to deliver up to 3.2W of output power into a 4Ω load. It features a low-noise, low-distortion, and low-EMI design, making it ideal for use in cellular phones, consumer electronics, and portable audio applications. The evaluation board also includes a headphone jack, a 3.5mm line-in jack, and a 3.5mm line-out jack, allowing for easy connection to external audio sources. The MAX98306EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX98306 audio power amplifier.
- TypeParameter
- Factory Lead Time6 Weeks
- Power - Output (Max)3.2W
- PackagingBox
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Voltage - Supply2.6V~5.5V
- Output Type2-Channel (Stereo)
- Operating Supply Voltage5.5V
- Operating Supply Current2A
- Amplifier TypeClass D
- Utilized IC / PartMAX98306
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load3.2W x 2 @ 4 Ω
- RoHS StatusROHS3 Compliant


Product
Brand
Articles
Tools