web counter

MikroElektronika MIKROE-3271AUDIOAMP 4 CLICK

MikroElektronika MIKROE-3271 Reference Design 6
MikroElektronika MIKROE-3271 Reference Design 1
MikroElektronika MIKROE-3271 Reference Design 2
MikroElektronika MIKROE-3271 Reference Design 3
MikroElektronika MIKROE-3271 Reference Design 4
MikroElektronika MIKROE-3271 Reference Design 5
MikroElektronika MIKROE-3271 Reference Design 6
MikroElektronika MIKROE-3271 Reference Design 1
MikroElektronika MIKROE-3271 Reference Design 1
MikroElektronika MIKROE-3271 Reference Design 2
MikroElektronika MIKROE-3271 Reference Design 3
MikroElektronika MIKROE-3271 Reference Design 4
MikroElektronika MIKROE-3271 Reference Design 5
MikroElektronika MIKROE-3271 Reference Design 6

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsStereo Audio SystemHome TheaterPC USB Speaker

ECAD Model:

Description

The MikroElektronika MIKROE-3271 AudioAmp 4 Click Board is a consumer electronics device based on the LM4860M 1W Audio Power Amplifier. It is designed to provide a high-quality audio output for a variety of applications, such as portable audio players, home theater systems, and car audio systems. The board features a low-noise, low-distortion amplifier with a wide frequency response, making it ideal for high-fidelity audio reproduction. It also features a low-power standby mode, allowing it to be used in battery-powered applications. The board is easy to use and can be quickly connected to a variety of audio sources, making it a great choice for any audio enthusiast.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Amplifier
  • Utilized IC / Part
    LM4860
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG CTRLR BUCK PWM 10-MSOP55RFQ