web counter

Infineon Technologies IRAUDAMP12BOARD EVAL FOR IR4301

Infineon Technologies IRAUDAMP12 Reference Design 5
Infineon Technologies IRAUDAMP12 Reference Design 1
Infineon Technologies IRAUDAMP12 Reference Design 2
Infineon Technologies IRAUDAMP12 Reference Design 3
Infineon Technologies IRAUDAMP12 Reference Design 4
Infineon Technologies IRAUDAMP12 Reference Design 5
Infineon Technologies IRAUDAMP12 Reference Design 1
Infineon Technologies IRAUDAMP12 Reference Design 1
Infineon Technologies IRAUDAMP12 Reference Design 2
Infineon Technologies IRAUDAMP12 Reference Design 3
Infineon Technologies IRAUDAMP12 Reference Design 4
Infineon Technologies IRAUDAMP12 Reference Design 5

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP12-IRAUDAMP12 is a 130W (4o-hms) x 2-Ch Class-D Audio Power Amplifier that uses the IR4301. This amplifier is designed to provide high-quality audio performance with low distortion and low noise. It features a wide range of input and output voltage levels, allowing it to be used in a variety of applications. The amplifier also has a high efficiency rating, making it an ideal choice for audio systems that require high power output. The IRAUDAMP12-IRAUDAMP12 is a reliable and cost-effective solution for audio power amplification.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mount
    Box
  • Power - Output (Max)
    130W
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    ±15V~31V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    31V
  • Operating Supply Current
    80mA
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IR4301
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    130W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Infineon TechnologiesIC AMP AUDIO MONO 160W PQFN220BUY
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SOIC -40 to 8520000BUY