web counter

Microchip Technology BM-64-EVB-C1BM64 BLUETOOTH AUDIO EVALUATION

Microchip Technology BM-64-EVB-C1 Reference Design 2
Microchip Technology BM-64-EVB-C1 Reference Design 1
Microchip Technology BM-64-EVB-C1 Reference Design 2
Microchip Technology BM-64-EVB-C1 Reference Design 1
Microchip Technology BM-64-EVB-C1 Reference Design 1
Microchip Technology BM-64-EVB-C1 Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioActive SubwooferMultimedia Speaker SystemSoundbarWireless Speaker

ECAD Model:

Description

The Microchip Technology BM-64-EVB-C1 Bluetooth Audio Evaluation Board is a comprehensive development platform for evaluating and developing Bluetooth audio applications. It is designed to enable developers to quickly and easily evaluate the features of the BM64 Bluetooth Audio Module. The board includes a BM64 Bluetooth Audio Module, a 3.5mm audio jack, a USB port, and a power supply. It also includes a variety of software tools and documentation to help developers get started. The board is ideal for developing Bluetooth audio applications such as wireless speakers, headphones, and other audio devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart Ready 4.x Dual Mode
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC GATE AND 1CH 2-INP SC70-59057RFQ
Microchip TechnologyIC REG LIN POS ADJ 300MA SOT2232990BUY
Microchip TechnologyIC REG LINEAR 2.5V 300MA SOT23-5324757BUY
Microchip TechnologyIC REG LINEAR 0.8V 300MA SOT23-55000BUY
Microchip TechnologyIC REG LINEAR 5V 300MA SOT223-53857BUY
Texas InstrumentsIC GATE AND 1CH 2-INP SC-70-5421RFQ
Microchip TechnologyIC USB 2.0 - UART 20SOIC3BUY
Microchip TechnologyIC MCU 8BIT 32KB FLASH 80TQFP30RFQ
Microchip TechnologyIC REG LINEAR 3.3V 300MA SOT23-578RFQ
Microchip TechnologyIC REG LINEAR 1.2V 300MA SOT23-5324757BUY
Microchip TechnologyIC REG LIN 2.5V 300MA SOT223-53734BUY
Microchip TechnologyIC REG LIN 0.8V 300MA SOT223-54000BUY
Load more