Microchip Technology BM-64-EVB-C2BM64 BLUETOOTH AUDIO EVALUATION
The Microchip Technology BM-64-EVB-C2 Bluetooth Audio Evaluation Board is a comprehensive development platform for evaluating the BM64 Bluetooth audio module. It is designed to provide a complete solution for audio streaming applications, allowing developers to quickly and easily evaluate the features and performance of the BM64 module. The board includes a variety of audio components, including a microphone, amplifier, and speaker, as well as a Bluetooth antenna and a USB port for programming and debugging. The board also includes a variety of software tools and libraries to help developers get started quickly. With its comprehensive design and easy-to-use features, the BM-64-EVB-C2 is an ideal platform for evaluating the BM64 Bluetooth audio module.
- TypeParameter
- Factory Lead Time14 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; Bluetooth® Smart Ready 4.x Dual Mode
- Frequency2.4GHz
- Supplied ContentsBoard(s), Cable(s), Power Supply
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | RF TXRX MOD BLUETOOTH TRACE ANT | 33 | RFQ | |
| Microchip Technology | MICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C | 606 | BUY | |
| Texas Instruments | IC GATE AND 1CH 2-INP SC70-5 | 9057 | RFQ | |
| Microchip Technology | IC REG LINEAR 2.5V 300MA SOT23-5 | 324757 | BUY | |
| Microchip Technology | IC REG LINEAR 0.8V 300MA SOT23-5 | 5000 | BUY | |
| Texas Instruments | IC GATE AND 1CH 2-INP SC70-5 | 1650 | BUY | |
| Microchip Technology | IC REG LINEAR 5V 300MA SOT223-5 | 3857 | BUY | |
| Microchip Technology | IC USB 2.0 - UART 20QFN | 2978 | RFQ | |
| Microchip Technology | IC USB 2.0 - UART 20SOIC | 3 | BUY | |
| Microchip Technology | IC REG LINEAR 1.2V 300MA SOT23-5 | 324757 | BUY | |
| Microchip Technology | IC REG LIN 3.3V 300MA SOT223-5 | 5 | BUY | |
| Texas Instruments | LOGIC GATES AND INVERTERS | 3000 | BUY |


Product
Brand
Articles
Tools