web counter

Maxim Integrated MAX9736DEVKIT+Evaluation Kit Is A Fully Assembled And Tested PCB That Configures The MAX9736D

Maxim Integrated MAX9736DEVKIT+ Reference Design 1
Maxim Integrated MAX9736DEVKIT+ Reference Design 1
Maxim Integrated MAX9736DEVKIT+ Reference Design 1
Maxim Integrated MAX9736DEVKIT+ Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsCRT MonitorCRT TVPDP TVNotebookLCD TVLCD MonitorPC USB SpeakerLaptopDocking Station

ECAD Model:

Description

The MAX9736DEVKIT+ Evaluation Kit is designed to evaluate the MAX9736 12W, 1-Channel, Class-D Audio Power Amplifier for CRT Monitor, Computers and Peripherals. This evaluation kit includes a MAX9736 amplifier, a power supply, and a set of evaluation boards. The MAX9736 amplifier is a high-efficiency, low-noise, Class-D audio power amplifier that is designed to drive CRT monitors, computers, and peripherals. The amplifier features a low-noise, low-distortion, and low-power-consumption design, making it ideal for use in a variety of applications. The evaluation boards provide a convenient platform for testing and evaluating the MAX9736 amplifier. The evaluation boards include a power supply, a set of test points, and a set of connectors for connecting the amplifier to the evaluation board. The evaluation boards also include a set of jumpers for adjusting the amplifier's gain and output power. The evaluation kit also includes a set of software tools for testing and evaluating the MAX9736 amplifier. The software tools allow users to quickly and easily configure the amplifier for their specific application. The MAX9736DEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9736 amplifier for CRT monitor, computer, and peripheral applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining