web counter

STMicroelectronics STEVAL-CCA027V1BOARD DEMONSTRATION TDA7492

STMicroelectronics STEVAL-CCA027V1 Reference Design 1
STMicroelectronics STEVAL-CCA027V1 Reference Design 1
STMicroelectronics STEVAL-CCA027V1 Reference Design 1
STMicroelectronics STEVAL-CCA027V1 Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsLCD TVLCD Monitor

ECAD Model:

Description

The STMicroelectronics STEVAL-CCA027V1 is a 50 W+50 W dual BTL class-D audio amplifier demonstration board based on the TDA7492. It is designed to provide a complete solution for audio amplification applications, allowing users to quickly and easily evaluate the performance of the TDA7492. The board features two independent channels, each capable of delivering up to 50 W of power into a 4 Ω load. It also includes a built-in power supply, allowing it to be powered directly from a 12 V DC source. The board is equipped with a variety of connectors, including RCA and 3.5 mm audio jacks, allowing it to be easily connected to a variety of audio sources. Additionally, the board includes a variety of control options, including a volume control knob and a mute switch. The STEVAL-CCA027V1 is an ideal solution for evaluating the performance of the TDA7492 in audio amplification applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Power - Output (Max)
    50W
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    8V~26V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    26V
  • Output Power
    50W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    TDA7492
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    50W x 2 @ 6 Ω
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER LINEAR DIM 10TMLF1BUY