web counter

STMicroelectronics STEVAL-CCA028V1Audio IC Development Tools TDA7491P Audio Demo 10W + 10W Class D

STMicroelectronics STEVAL-CCA028V1 Reference Design 1
STMicroelectronics STEVAL-CCA028V1 Reference Design 1
STMicroelectronics STEVAL-CCA028V1 Reference Design 1
STMicroelectronics STEVAL-CCA028V1 Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsLCD TVLCD Monitor

ECAD Model:

Description

The STMicroelectronics STEVAL-CCA028V1 is a 10 W + 10 W class-D audio amplifier demonstration board based on the TDA7491P. It is designed to provide a complete solution for evaluating the performance of the TDA7491P audio amplifier. The board features a stereo input, a volume control, a power supply, and a headphone output. It is ideal for use in applications such as home audio systems, car audio systems, and portable audio systems. The board is also compatible with a wide range of audio sources, including MP3 players, CD players, and computers. The board is easy to use and provides a great way to evaluate the performance of the TDA7491P audio amplifier.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Power - Output (Max)
    10W
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5V~18V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    18V
  • Output Power
    10W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    TDA7491P
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    10W x 2 @ 6 Ω
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BUCK ADJ 1A SYNC 5TSOP3567RFQ
ON SemiconductorIC REG BUCK ADJ 1A SYNC 6UDFN1000RFQ