web counter

Maxim Integrated MAX9709EVKITEvaluation Kit Provides Eight Jumper Options

Maxim Integrated MAX9709EVKIT Reference Design 1
Maxim Integrated MAX9709EVKIT Reference Design 1
Maxim Integrated MAX9709EVKIT Reference Design 1
Maxim Integrated MAX9709EVKIT Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

AutomotivePDP TVPortable AudioLCD TVAutomotive

ECAD Model:

Description

The Maxim Integrated MAX9709EVKIT-EVKIT is an evaluation kit for the MAX9709 25W, 2-Channel, Class-D Audio Power Amplifier for Automotive, Automotive and Transportation. This kit provides a complete solution for evaluating the performance of the MAX9709 amplifier in automotive and transportation applications. It includes a MAX9709 amplifier, a power supply, a set of evaluation boards, and a set of cables and connectors. The evaluation boards provide a convenient platform for testing the amplifier's performance in various conditions. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. With this kit, engineers can quickly and easily evaluate the performance of the MAX9709 amplifier in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Power Dissipation
    3.81W
  • Max Supply Voltage
    22V
  • Min Supply Voltage
    10V
  • Nominal Supply Current
    20mA
  • Output Power
    29W
  • Common Mode Rejection Ratio
    70 dB
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining