STMicroelectronics STEVAL-CCA037V1STMICROELECTRONICS STEVAL-CCA037V1EVALUATION BOARD, TS4990IQT AUDIO AMPLIFIER
Description
The STMicroelectronics STEVAL-CCA037V1 is a consumer electronics audio power amplifier based on the TS4990IQT. It is a high-performance, low-power amplifier designed to provide superior sound quality for consumer audio applications. It features a wide range of features, including a low-noise input stage, a high-efficiency output stage, and a low-distortion output stage. The amplifier also has a wide range of protection features, including over-current, over-voltage, and short-circuit protection. The STEVAL-CCA037V1 is ideal for use in home theater systems, car audio systems, and other consumer audio applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Power - Output (Max)1.2W
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.2V~5.5V
- Output Type1-Channel (Mono)
- Operating Supply Voltage5.5V
- Amplifier TypeClass AB
- Utilized IC / PartTS4990
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load1.2W x 1 @ 8Ohm
- RoHS StatusROHS3 Compliant
- Radiation HardeningNo
- REACH SVHCNo SVHC
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG BCK ADJ 1.5A SYNC 16LFCSP | 8 | RFQ |


Product
Brand
Articles
Tools