Maxim Integrated MAX9736AEVKIT+Audio IC Development Tools MAX9736A/B Eval Kit
The Maxim Integrated MAX9736AEVKIT-AEVKIT+ is an evaluation kit for the MAX9736A 15W, 2-Channel, Class-D Audio Power Amplifier for CRT Monitor, Computers and Peripherals. This kit includes the MAX9736A amplifier, a power supply, a set of audio cables, and a set of evaluation boards. The MAX9736A is a high-efficiency, low-noise, Class-D audio power amplifier that is designed to drive CRT monitors, computers, and peripherals. It features a wide supply voltage range of 4.5V to 18V, low quiescent current of only 4mA, and a high efficiency of up to 90%. The MAX9736A also features a low-noise, low-distortion design that is ideal for driving high-quality audio signals. The evaluation boards included in the kit allow for easy testing and evaluation of the MAX9736A amplifier. The kit also includes a comprehensive user guide that provides detailed instructions on how to use the evaluation boards and the MAX9736A amplifier.
- TypeParameter
- Factory Lead Time6 Weeks
- Power - Output (Max)35W
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply8V~28V
- Base Part NumberMAX9736
- Output Type1-Channel (Mono) or 2-Channel (Stereo)
- Operating Supply Current5A
- Min Input Voltage8V
- Amplifier TypeClass D
- Max Input Voltage28V
- Utilized IC / PartMAX9736A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load35W x 1 @ 4 Ω; 17.5W x 2 @ 8 Ω
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant


Product
Brand
Articles
Tools