web counter

Maxim Integrated MAX9737EVKIT+KIT EVAL FOR MAX9737

Maxim Integrated MAX9737EVKIT+ Reference Design 3
Maxim Integrated MAX9737EVKIT+ Reference Design 1
Maxim Integrated MAX9737EVKIT+ Reference Design 2
Maxim Integrated MAX9737EVKIT+ Reference Design 3
Maxim Integrated MAX9737EVKIT+ Reference Design 1
Maxim Integrated MAX9737EVKIT+ Reference Design 1
Maxim Integrated MAX9737EVKIT+ Reference Design 2
Maxim Integrated MAX9737EVKIT+ Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsCRT MonitorPDP TVNotebookLCD MonitorLaptopDocking StationPowered Speaker

ECAD Model:

Description

The Maxim Integrated MAX9737EVKIT+ is an evaluation kit for the MAX9737 7W, 1-Channel, Class-D Audio Power Amplifier for CRT Monitor, Computers and Peripherals. This kit includes the MAX9737 amplifier, a power supply, a speaker, and a set of cables and connectors. The MAX9737 amplifier is designed to provide high-quality audio output for CRT monitors, computers, and peripherals. It features a low-noise, low-distortion design, and is capable of delivering up to 7W of power. The kit also includes a power supply and a speaker, allowing users to easily test the amplifier's performance. The included cables and connectors make it easy to connect the amplifier to a variety of devices. The MAX9737EVKIT+ is an ideal solution for evaluating the performance of the MAX9737 amplifier.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    13W
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Resistance
    8Ohm
  • Voltage - Supply
    8V~28V
  • Output Type
    1-Channel (Mono)
  • Min Input Voltage
    8V
  • Amplifier Type
    Class D
  • Max Input Voltage
    28V
  • Utilized IC / Part
    MAX9737
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    13W x 1 @ 4 Ω
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining