ISSI, Integrated Silicon Solution Inc IS31AP2010B-UTLS2-EBEVAL BOARD FOR IS31AP2010B-UTLS2
Description
The Integrated Silicon Solution Inc IS31AP2010B-UTLS2-EB Evaluation Board is based on the IS31AP2010B 3W @ 5V MONO Filter-Less Class-D Audio Amplifier. This board is designed for consumer electronics applications and provides a high-performance, low-power solution for audio amplification. It features a low-noise, low-distortion, and low-power design, making it ideal for use in portable audio devices. The board also includes a built-in power supply, allowing for easy integration into existing systems. With its high-efficiency and low-power consumption, the IS31AP2010B-UTLS2-EB Evaluation Board is an ideal choice for consumer electronics applications.
Specifications
ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
- TypeParameter
- Power - Output (Max)3W
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply2.7V~5.5V
- Output Type1-Channel (Mono)
- Operating Supply Voltage5V
- Operating Supply Current2A
- Output Power3W
- Amplifier TypeClass D
- Utilized IC / PartIS31AP2010B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load3W x 1 @ 4 Ω
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EL Lamp DRVR 9.5V 8-Pin SOIC N | 40 | RFQ |


Product
Brand
Articles
Tools