web counter

Analog Devices Inc. EVAL-SSM3582ZEVAL BOARD FOR SSM3582Z

Analog Devices Inc. EVAL-SSM3582Z Reference Design 8
Analog Devices Inc. EVAL-SSM3582Z Reference Design 1
Analog Devices Inc. EVAL-SSM3582Z Reference Design 2
Analog Devices Inc. EVAL-SSM3582Z Reference Design 3
Analog Devices Inc. EVAL-SSM3582Z Reference Design 4
Analog Devices Inc. EVAL-SSM3582Z Reference Design 5
Analog Devices Inc. EVAL-SSM3582Z Reference Design 6
Analog Devices Inc. EVAL-SSM3582Z Reference Design 7
Analog Devices Inc. EVAL-SSM3582Z Reference Design 8
Analog Devices Inc. EVAL-SSM3582Z Reference Design 1
Analog Devices Inc. EVAL-SSM3582Z Reference Design 1
Analog Devices Inc. EVAL-SSM3582Z Reference Design 2
Analog Devices Inc. EVAL-SSM3582Z Reference Design 3
Analog Devices Inc. EVAL-SSM3582Z Reference Design 4
Analog Devices Inc. EVAL-SSM3582Z Reference Design 5
Analog Devices Inc. EVAL-SSM3582Z Reference Design 6
Analog Devices Inc. EVAL-SSM3582Z Reference Design 7
Analog Devices Inc. EVAL-SSM3582Z Reference Design 8

Applications:

Audio >

Audio Power Amplifier

End Products:

Communications and TelecomTelevisionProjects & All-In-One ComputersPortable ComputersMobile ComputingWireless Speaker

ECAD Model:

Description

The Analog Devices EVAL-SSM3582Z Evaluation Kit is designed to evaluate the performance of the SSM3582/SSM3582A 2x, 31.76 W, Digital Input, Filterless Stereo Class-D Audio Amplifier. This amplifier is ideal for use in communications and telecom applications, providing high-quality audio output with low distortion and low power consumption. The evaluation kit includes a printed circuit board, a power supply, and a set of cables and connectors for easy setup and evaluation. The kit also includes a comprehensive user guide and software for configuring the amplifier and monitoring its performance. With its high-performance features and easy setup, the EVAL-SSM3582Z Evaluation Kit is the perfect solution for evaluating the SSM3582/SSM3582A amplifier for communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Number of Pins
    0
  • Power - Output (Max)
    31.76W
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.5V~16V
  • Base Part Number
    SSM3582
  • Output Type
    2-Channel (Stereo)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    SSM3582
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    31.76W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining