web counter

ISSI, Integrated Silicon Solution Inc IS31AP2005-SLS2-EBDEMO BOARD

ISSI, Integrated Silicon Solution Inc IS31AP2005-SLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31AP2005-SLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31AP2005-SLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31AP2005-SLS2-EB Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsStereo Audio SystemPersonal Digital AssistantDesktop PCPortable ComputersMultimedia DevicesCellular Phone

ECAD Model:

Description

The IS31AP2005-SLS2-EB Evaluation Board from Integrated Silicon Solution Inc is a consumer electronics device based on the IS31AP2005 Class-D Audio Amplifier. It is designed to provide a complete solution for evaluating the performance of the IS31AP2005 amplifier. The board includes a power supply, audio input, and output connectors, as well as a potentiometer for adjusting the gain. It also features a built-in oscilloscope for monitoring the output signal. The board is ideal for testing and evaluating the performance of the IS31AP2005 amplifier in a variety of consumer electronics applications.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.7V~5.5V
  • Output Type
    1-Channel (Mono)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IS31AP2005
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    2.95W x 1 @ 4 Ω
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - HV9961NG-G - LED DRIVER WITH AVERAGE-MODE CONSTANT CU25BUY